TE Connectivity Card Edge Conn, Dual Side, 8P+44S, Th; Card Edge Connector Type Amp - Te Connectivity 2340164-3

Description
CARD EDGE CONN, DUAL SIDE, 8P+44S, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:8 (Power), 44 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL SIDE, 8P+44S, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:8 (Power), 44 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 8P+44S, Th; Card Edge Connector Type Amp - Te Connectivity - 26AJ4955 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 8P+44S, Th; Card Edge Connector Type Amp - Te Connectivity
26AJ4955
Card Edge Conn, Dual Side, 8P+44S, Th; Card Edge Connector Type Amp - Te Connectivity 26AJ4955
CARD EDGE CONN, DUAL SIDE, 8P+44S, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:8 (Power), 44 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 8P+44S, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:8 (Power), 44 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AJ4955
Product Name Card Edge Conn, Dual Side, 8P+44S, Th; Card Edge Connector Type Amp - Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Connectors - 1-5530843-0 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
4 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details