TE Connectivity Automotive Terminals 1-1452691-2

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.3mm Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2.3 MM  [.09 INCH ] Terminal Type : Tab Dimensions PCB Hole Diameter : 1 MM  [.04 INCH ] Tab Length : 21.65 MM  [.85 INCH ] Industry Standards Compatible With Agency/Standards Products : DIN EN 60352-2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.3mm Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2.3 MM  [.09 INCH ] Terminal Type : Tab Dimensions PCB Hole Diameter : 1 MM  [.04 INCH ] Tab Length : 21.65 MM  [.85 INCH ] Industry Standards Compatible With Agency/Standards Products : DIN EN 60352-2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-1452691-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-1452691-2
Automotive Terminals 1-1452691-2
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.3mm Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2.3 MM  [.09 INCH ] Terminal Type : Tab Dimensions PCB Hole Diameter : 1 MM  [.04 INCH ] Tab Length : 21.65 MM  [.85 INCH ] Industry Standards Compatible With Agency/Standards Products : DIN EN 60352-2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.3mm
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 2.3 MM  [.09 INCH ]
  • Terminal Type : Tab

Dimensions


  • PCB Hole Diameter : 1 MM  [.04 INCH ]
  • Tab Length : 21.65 MM  [.85 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : DIN EN 60352-2

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 20000

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-1452691-2
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Automotive Terminals - 1062-20-0344-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Contact, Socket, Crimp, 16-20Awg; Product Range Deutsch Te Connectivity - 73AH7450 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Socket or Receptacle; Socket
View Details