TE Connectivity Automotive Connector Caps & Covers 1355999-1

Description
Body Features Primary Product Color : Black Primary Product Material : PP MF Configuration Features Number of Positions : 94 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box Packaging Quantity : 90 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PP MF Configuration Features Number of Positions : 94 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box Packaging Quantity : 90 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1355999-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1355999-1
Automotive Connector Caps & Covers 1355999-1
Body Features Primary Product Color : Black Primary Product Material : PP MF Configuration Features Number of Positions : 94 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box Packaging Quantity : 90 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PP MF

Configuration Features


  • Number of Positions : 94

Mechanical Attachment


  • Strain Relief : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 90

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover - Cable Exit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1355999-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1-1437627-7-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Round
To Fit Thread / Diameter 0.1500 inch (3.81 mm)
View Details