TE Connectivity Data Connectivity Housings 2319294-1

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 19 Number of Rows : 4 Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .25 MM , .64 MM  [.03 INCH , .025 INCH ] Mating Tab Width : .8 MM , .64 MM  [.03 INCH , .025 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height (MM) : 20.27 Product Length (MM) : 38.1 Product Width (MM) : 30.4 Electrical Characteristics Impedance (OHM) : 50, 75 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 2.4 MM  [.09 INCH ] Housing Color : Natural Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2, SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Primary Locking Feature : Clean Body, Locking Lance Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 19 Number of Rows : 4 Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .25 MM , .64 MM  [.03 INCH , .025 INCH ] Mating Tab Width : .8 MM , .64 MM  [.03 INCH , .025 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height (MM) : 20.27 Product Length (MM) : 38.1 Product Width (MM) : 30.4 Electrical Characteristics Impedance (OHM) : 50, 75 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 2.4 MM  [.09 INCH ] Housing Color : Natural Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2, SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Primary Locking Feature : Clean Body, Locking Lance Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2319294-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2319294-1
Data Connectivity Housings 2319294-1
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 19 Number of Rows : 4 Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .25 MM , .64 MM  [.03 INCH , .025 INCH ] Mating Tab Width : .8 MM , .64 MM  [.03 INCH , .025 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height (MM) : 20.27 Product Length (MM) : 38.1 Product Width (MM) : 30.4 Electrical Characteristics Impedance (OHM) : 50, 75 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 2.4 MM  [.09 INCH ] Housing Color : Natural Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2, SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Primary Locking Feature : Clean Body, Locking Lance Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 180

Configuration Features


  • Number of Positions : 19
  • Number of Rows : 4

Contact Features


  • Center Contact : With
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Tab
  • Mating Tab Thickness : .25 MM , .64 MM  [.03 INCH , .025 INCH ]
  • Mating Tab Width : .8 MM , .64 MM  [.03 INCH , .025 INCH ]
  • Outer Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Material : Tin (Sn)

Dimensions


  • Connector Height (MM) : 20.27
  • Product Length (MM) : 38.1
  • Product Width (MM) : 30.4

Electrical Characteristics


  • Impedance (OHM) : 50, 75
  • Operating Voltage (VAC) : 800

Housing Features


  • Centerline (Pitch) : 2.4 MM  [.09 INCH ]
  • Housing Color : Natural

Industry Standards


  • Compatible With Agency/Standards Products : SAE/USCAR-2, SAE/USCAR-17

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal
  • Operating Frequency Range (GHZ) : 0 - 3
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Wire-to-Wire
  • Mixed & Hybrid Connector : Yes
  • Primary Locking Feature : Clean Body, Locking Lance
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2319294-1
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1057088-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
RF Connectors - 1056227-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers