TE Connectivity Between Series Adapters 1063388-1

Description
Body Features Body Material : Stainless Steel Body Style : Straight Gasket Style : O-Ring Hermetically Sealed : No Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Gasket : With Sealable : No Side A Gender : Plug Side A Interface : OS-50 Side B Gender : Plug Side B Interface : OSSM
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Style : Straight Gasket Style : O-Ring Hermetically Sealed : No Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Gasket : With Sealable : No Side A Gender : Plug Side A Interface : OS-50 Side B Gender : Plug Side B Interface : OSSM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1063388-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1063388-1
Between Series Adapters 1063388-1
Body Features Body Material : Stainless Steel Body Style : Straight Gasket Style : O-Ring Hermetically Sealed : No Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Gasket : With Sealable : No Side A Gender : Plug Side A Interface : OS-50 Side B Gender : Plug Side B Interface : OSSM

Body Features


  • Body Material : Stainless Steel
  • Body Style : Straight
  • Gasket Style : O-Ring
  • Hermetically Sealed : No

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : TFE Fluorocarbon

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Gasket : With
  • Sealable : No
  • Side A Gender : Plug
  • Side A Interface : OS-50
  • Side B Gender : Plug
  • Side B Interface : OSSM
Buy Now
8581 2141 02 Rohs Compliant Te Connectivity - 95H9528 - Newark, An Avnet Company
Chicago, IL, United States
8581 2141 02 Rohs Compliant Te Connectivity
95H9528
8581 2141 02 Rohs Compliant Te Connectivity 95H9528
8581 2141 02 ROHS COMPLIANT: YES

8581 2141 02 ROHS COMPLIANT: YES

Supplier's Site
RF Adapters - In Series - 1063388-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
1063388-1
RF Adapters - In Series 1063388-1
RF Adapters - In Series 8581 2141 02

RF Adapters - In Series 8581 2141 02

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1063388-1 95H9528 1063388-1
Product Name Between Series Adapters 8581 2141 02 Rohs Compliant Te Connectivity RF Adapters - In Series
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1055070-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Panel Mount
View Details
4 suppliers
Between Series Adapters - 1058755-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
RF Connectors - 1051861-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
2 suppliers
RF Connectors - 1059408-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers