TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1445049-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Connector Height : 16.89 MM  [.665 INCH ] Connector Length : 30.85 MM  [1.21 INCH ] Connector Width : 3.86 MM  [.152 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CNR, USR Compatible With Approved Standards Products : UL E28476, VDE 40005280 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Connector Height : 16.89 MM  [.665 INCH ] Connector Length : 30.85 MM  [1.21 INCH ] Connector Width : 3.86 MM  [.152 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CNR, USR Compatible With Approved Standards Products : UL E28476, VDE 40005280 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1445049-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1445049-0
Rectangular Wire & Cable Connectors & Housings 1-1445049-0
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Connector Height : 16.89 MM  [.665 INCH ] Connector Length : 30.85 MM  [1.21 INCH ] Connector Width : 3.86 MM  [.152 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CNR, USR Compatible With Approved Standards Products : UL E28476, VDE 40005280 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ]
  • Connector Height : 16.89 MM  [.665 INCH ]
  • Connector Length : 30.85 MM  [1.21 INCH ]
  • Connector Width : 3.86 MM  [.152 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]
  • Housing Material : Nylon 66/6

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : CNR, USR
  • Compatible With Approved Standards Products : UL E28476, VDE 40005280
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A30244-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A30244-ND
Rectangular Connector Housings A30244-ND
"10 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)"

"10 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)"

Buy Now Datasheet
Rectangular Connector Housings - 1111-1-1445049-0-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1111-1-1445049-0-ND
Rectangular Connector Housings 1111-1-1445049-0-ND
P&S CONNECTORS PLUG SINGLE F.H.

P&S CONNECTORS PLUG SINGLE F.H.

Buy Now Datasheet
Free Hang Sngl Row Hsg 10 Pos Rohs Compliant Amp - Te Connectivity - 09H5335 - Newark, An Avnet Company
Chicago, IL, United States
Free Hang Sngl Row Hsg 10 Pos Rohs Compliant Amp - Te Connectivity
09H5335
Free Hang Sngl Row Hsg 10 Pos Rohs Compliant Amp - Te Connectivity 09H5335
FREE HANG SNGL ROW HSG 10 POS ROHS COMPLIANT: YES

FREE HANG SNGL ROW HSG 10 POS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Free Hang Sngl Row Hsg 10 Pos Amp - Te Connectivity - 40AJ9238 - Newark, An Avnet Company
Chicago, IL, United States
Free Hang Sngl Row Hsg 10 Pos Amp - Te Connectivity
40AJ9238
Free Hang Sngl Row Hsg 10 Pos Amp - Te Connectivity 40AJ9238
FREE HANG SNGL ROW HSG 10 POS

FREE HANG SNGL ROW HSG 10 POS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1445049-0 A30244-ND 09H5335
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Free Hang Sngl Row Hsg 10 Pos Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1058653-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Standard Circular Connectors - 1-1437720-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Current Rating 2.0 amps
View Details
3 suppliers
Standard Rectangular Connectors - 1-1589455-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details