TE Connectivity Automotive Terminals 0460-002-1631

Description
Contact Features Contact Fabrication : Solid Contact Size : Size 16 Crimp Type : Indent Crimp Interface Plating : Palladium Nickel (PdNi) Mating Pin Diameter : 1.59 MM  [.062 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 16 - 18 Wire Size Search (AWG) : 16, 18 Wire Size Search (MMSQ) : 1.5, 1, .75 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 16 Crimp Type : Indent Crimp Interface Plating : Palladium Nickel (PdNi) Mating Pin Diameter : 1.59 MM  [.062 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 16 - 18 Wire Size Search (AWG) : 16, 18 Wire Size Search (MMSQ) : 1.5, 1, .75 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 0460-002-1631 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
0460-002-1631
Automotive Terminals 0460-002-1631
Contact Features Contact Fabrication : Solid Contact Size : Size 16 Crimp Type : Indent Crimp Interface Plating : Palladium Nickel (PdNi) Mating Pin Diameter : 1.59 MM  [.062 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 16 - 18 Wire Size Search (AWG) : 16, 18 Wire Size Search (MMSQ) : 1.5, 1, .75 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Contact Features


  • Contact Fabrication : Solid
  • Contact Size : Size 16
  • Crimp Type : Indent Crimp
  • Interface Plating : Palladium Nickel (PdNi)
  • Mating Pin Diameter : 1.59 MM  [.062 INCH ]
  • Terminal Type : Pin
  • Typical Current Rating (AMP) : 13
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Wire Size (MMSQ) : .75 - 1.5
  • Wire Size (AWG) : 16 - 18
  • Wire Size Search (AWG) : 16, 18
  • Wire Size Search (MMSQ) : 1.5, 1, .75

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2500

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 0460-002-1631
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1326030-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
Automotive Terminals - 1-1355847-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details