TE Connectivity Tactile Switches 2311403-5

Description
Body Features Product Orientation : Vertical Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Square Illuminated : With Usage Conditions Operating Temperature Range (DEGC) : -40 - 85
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Square Illuminated : With Usage Conditions Operating Temperature Range (DEGC) : -40 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2311403-5 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
2311403-5
Tactile Switches 2311403-5
Body Features Product Orientation : Vertical Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Square Illuminated : With Usage Conditions Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Product Orientation : Vertical

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Square
  • Illuminated : With

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 85
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Touch Switches and Tactile Switches
Product Number 2311403-5
Product Name Tactile Switches
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Product Range Te Connectivity - 28AC7562 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
Tactile Switches - 2331394-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details