TE Connectivity Product Range Te Connectivity 1825027-2.

Description
Product Range:FSMRAJ Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):7.1mm x 7mm; IP Rating:- RoHS Compliant: Yes
Description
Product Range:FSMRAJ Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):7.1mm x 7mm; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 28AC7562 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
28AC7562
Product Range Te Connectivity 28AC7562
Product Range:FSMRAJ Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):7.1mm x 7mm; IP Rating:- RoHS Compliant: Yes

Product Range:FSMRAJ Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):7.1mm x 7mm; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 28AC7562
Product Name Product Range Te Connectivity
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9000-R2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
H program - HDL/HDR/HDT - Mushroom button - HDLP30-BL-WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details