TE Connectivity Switches - Tactile Switches 1977120-4

Description
FSM2JAAHX=6MM TACT SWITCH, HIGH
Description
FSM2JAAHX=6MM TACT SWITCH, HIGH

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
1977120-4
Switches - Tactile Switches 1977120-4
FSM2JAAHX=6MM TACT SWITCH, HIGH

FSM2JAAHX=6MM TACT SWITCH, HIGH

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches
Product Number 1977120-4
Product Name Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 1.1 lbs (0.5199 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
Tactile Switches - 486-3470-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
R program - RDL - Illuminated pushbutton - RDLGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
B3J Hinged Tactile Switch - B3J-5300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details