Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
TE CONNECTIVITY
2306130-1 -- COVER, LIGHT CONTROLLER, 81MM DI
TE Connectivity
COVER, LIGHT CONTROLLER, 81MM DI
2306130-1
Description
COVER, LIGHT CONTROLLER, 81MM DI
Utmel Electronic Limited
Done
Description
COVER, LIGHT CONTROLLER, 81MM DI
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
COVER, LIGHT CONTROLLER, 81MM DI
792-2306130-1
COVER, LIGHT CONTROLLER, 81MM DI
792-2306130-1
COVER, LIGHT CONTROLLER, 81MM DI
COVER, LIGHT CONTROLLER, 81MM DI
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
IC Interfaces
Product Number
792-2306130-1
Product Name
COVER, LIGHT CONTROLLER, 81MM DI
Device Type
CardBus Controller
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
Laser Drivers
TGA4957-SM
Specs
Device Type
Laser Driver
Features
RoHS
Supply Voltage
5V
View Details
Allegro MicroSystems Inc.
Interface Transceiver IC
AAS33051LLEATR-5
Specs
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.7V ~ 18V
View Details
Rochester Electronics
Interface - Specialized
5962-89629013X
Specs
Technology
Bus
Device Type
Sensor Interface
Package Type
28-CLCC
View Details
WAGO
Serial interface - Serial Interface RS-232 C
750-650/000-011
Specs
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details