TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2298509-2

Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Ferrule Mating Pin Diameter : .4 MM  [.015 INCH ] Terminal Orientation : Straight Dimensions Overall Product Length : 3.8 MM  [.149 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Ferrule Mating Pin Diameter : .4 MM  [.015 INCH ] Terminal Orientation : Straight Dimensions Overall Product Length : 3.8 MM  [.149 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2298509-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2298509-2
Crimp Wire Pins, Tabs & Ferrules 2298509-2
Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Ferrule Mating Pin Diameter : .4 MM  [.015 INCH ] Terminal Orientation : Straight Dimensions Overall Product Length : 3.8 MM  [.149 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Coax Cable

Contact Features


  • Barrel Type : Open
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Ferrule
  • Mating Pin Diameter : .4 MM  [.015 INCH ]
  • Terminal Orientation : Straight

Dimensions


  • Overall Product Length : 3.8 MM  [.149 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2298509-2
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Ferrule Terminal; Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details
Power Terminals - 1-167892-2 - TE Connectivity
Specs
Features RoHS
View Details
Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details