TE Connectivity Automotive Connector Caps & Covers 1355541-1

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : A Number of Positions : 32 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Package Packaging Quantity : 240 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes Usage Conditions Operating Temperature (Max) : 100 DEGC , 70 DEGC , 105 DEGC , 75 DEGC , 80 DEGC , 120 DEGC , 110 DEGC , 90 DEGC , 85 DEGC  [221 DEGF , 248 DEGF , 158 DEGF , 185 DEGF , 176 DEGF , 212 DEGF , 194 DEGF , 230 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : A Number of Positions : 32 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Package Packaging Quantity : 240 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes Usage Conditions Operating Temperature (Max) : 100 DEGC , 70 DEGC , 105 DEGC , 75 DEGC , 80 DEGC , 120 DEGC , 110 DEGC , 90 DEGC , 85 DEGC  [221 DEGF , 248 DEGF , 158 DEGF , 185 DEGF , 176 DEGF , 212 DEGF , 194 DEGF , 230 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1355541-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1355541-1
Automotive Connector Caps & Covers 1355541-1
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : A Number of Positions : 32 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Package Packaging Quantity : 240 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes Usage Conditions Operating Temperature (Max) : 100 DEGC , 70 DEGC , 105 DEGC , 75 DEGC , 80 DEGC , 120 DEGC , 110 DEGC , 90 DEGC , 85 DEGC  [221 DEGF , 248 DEGF , 158 DEGF , 185 DEGF , 176 DEGF , 212 DEGF , 194 DEGF , 230 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Black
  • Primary Product Material : PBT GF

Configuration Features


  • Compatible With Connector Code : A
  • Number of Positions : 32

Mechanical Attachment


  • Strain Relief : With

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 240

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC , 70 DEGC , 105 DEGC , 75 DEGC , 80 DEGC , 120 DEGC , 110 DEGC , 90 DEGC , 85 DEGC  [221 DEGF , 248 DEGF , 158 DEGF , 185 DEGF , 176 DEGF , 212 DEGF , 194 DEGF , 230 DEGF , 167 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1355541-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-462932-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Type Cap
View Details
Caps - 1571384-1-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details