2296205-8 -- RECTANGULAR WIRE & CABLE CONNECTORS & HOUSINGS
TE Connectivity ™Rectangular Wire & Cable Connectors & Housings2296205-8
Description
Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 8 Number of Rows : 2
Contact Features Contact Type : Socket
Dimensions Row-to-Row Spacing : 4.2 MM [.165 INCH ]
Housing Features Centerline (Pitch) : 4.2 MM [.165 INCH ] Housing Material : Nylon
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Power
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 8 Number of Rows : 2
Contact Features Contact Type : Socket
Dimensions Row-to-Row Spacing : 4.2 MM [.165 INCH ]
Housing Features Centerline (Pitch) : 4.2 MM [.165 INCH ] Housing Material : Nylon
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Power
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 8 Number of Rows : 2
Contact Features Contact Type : Socket
Dimensions Row-to-Row Spacing : 4.2 MM [.165 INCH ]
Housing Features Centerline (Pitch) : 4.2 MM [.165 INCH ] Housing Material : Nylon
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Power
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Configuration Features
Insertion Force (NEWT) : 15
Number of Positions : 8
Number of Rows : 2
Contact Features
Contact Type : Socket
Dimensions
Row-to-Row Spacing : 4.2 MM [.165 INCH ]
Housing Features
Centerline (Pitch) : 4.2 MM [.165 INCH ]
Housing Material : Nylon
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
Circuit Application : Power
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Receptacle
Connector Product Type : Housing
Connector System : Wire-to-Wire
Sealable : No
Usage Conditions
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]