Body Features Primary Product Color : Natural Primary Product Material : Silicone Rubber
Dimensions Compatible Insulation Diameter Range : .6 - 1.1 MM [.023 - .043 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 270
Product Type Features Strain Relief Accessory Type : Grommet
Usage Conditions Operating Temperature Range : -20 - 220 DEGC [-4 - 428 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Silicone Rubber
Dimensions Compatible Insulation Diameter Range : .6 - 1.1 MM [.023 - .043 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 270
Product Type Features Strain Relief Accessory Type : Grommet
Usage Conditions Operating Temperature Range : -20 - 220 DEGC [-4 - 428 DEGF ]
Body Features Primary Product Color : Natural Primary Product Material : Silicone Rubber
Dimensions Compatible Insulation Diameter Range : .6 - 1.1 MM [.023 - .043 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 270
Product Type Features Strain Relief Accessory Type : Grommet
Usage Conditions Operating Temperature Range : -20 - 220 DEGC [-4 - 428 DEGF ]
Body Features
Primary Product Color : Natural
Primary Product Material : Silicone Rubber
Dimensions
Compatible Insulation Diameter Range : .6 - 1.1 MM [.023 - .043 INCH ]
Packaging Features
Packaging Method : Bag
Packaging Quantity : 270
Product Type Features
Strain Relief Accessory Type : Grommet
Usage Conditions
Operating Temperature Range : -20 - 220 DEGC [-4 - 428 DEGF ]