TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2292541-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Mating Pin Diameter : 8 MM  [.315 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Barrel Inside Diameter : 10.6 MM  [.417 INCH ] Overall Product Length : 89.3 MM  [3.516 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1 Wire Size (CMA) : 98409 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Mating Pin Diameter : 8 MM  [.315 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Barrel Inside Diameter : 10.6 MM  [.417 INCH ] Overall Product Length : 89.3 MM  [3.516 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1 Wire Size (CMA) : 98409 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2292541-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2292541-1
Crimp Wire Pins, Tabs & Ferrules 2292541-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Mating Pin Diameter : 8 MM  [.315 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Barrel Inside Diameter : 10.6 MM  [.417 INCH ] Overall Product Length : 89.3 MM  [3.516 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1 Wire Size (CMA) : 98409 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Pin
  • Mating Pin Diameter : 8 MM  [.315 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Silver

Dimensions


  • Barrel Inside Diameter : 10.6 MM  [.417 INCH ]
  • Overall Product Length : 89.3 MM  [3.516 INCH ]
  • Wire Size (MMSQ) : 50
  • Wire Size (AWG) : 1
  • Wire Size (CMA) : 98409

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Terminal Features : Heavy Duty
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2292541-1
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Connector Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 118385-3 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1123721-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details