Configuration Features Lightpipe Style : Standard Number of Ports : 24 Number of Positions : 480 Port Matrix Configuration : 2 x 12
Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM [29.92 MICIN ] Tail Plating Material : Tin
Dimensions PCB Thickness (Recommended) : 1.5 MM [.059 INCH ]
Electrical Characteristics Data Rate (Max) (GBS) : 32
Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM [.032 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes
Packaging Features Packaging Method : Tray
Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP28) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM [.07 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Configuration Features
- Lightpipe Style : Standard
- Number of Ports : 24
- Number of Positions : 480
- Port Matrix Configuration : 2 x 12
Contact Features
- Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
- Contact Mating Area Plating Material Thickness : .76 MICM [29.92 MICIN ]
- Tail Plating Material : Tin
Dimensions
- PCB Thickness (Recommended) : 1.5 MM [.059 INCH ]
Electrical Characteristics
- Data Rate (Max) (GBS) : 32
Housing Features
- Cage Material : Nickel Silver Alloy
- Centerline (Pitch) : .8 MM [.032 INCH ]
Industry Standards
- UL Flammability Rating : UL 94V-0
Operation/Application
- Circuit Application : Signal
- Heat Sink Compatible : No
- Pluggable I/O Applications : zSFP+ Thermally Enhanced
Other
- EMI Containment Feature Type : Internal/External EMI Springs
- Included Lightpipe : Yes
Packaging Features
Product Type Features
- Cage Type : Stacked
- Pluggable Form Factor : zSFP+ Stacked (SFP28)
- Pluggable I/O Product Type : Cage Assembly with Integrated Connector
- Sealable : Yes
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 1.8 MM [.07 INCH ]
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]