Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Memory Connectors PC Card Sockets
Connector Type: Connector
Package: Tape & Reel (TR)
Card Type: Nano SIM, Micro SIM, Mini SIM
Insertion, Removal Method: Push In, Pull Out
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete
6 Position Card Connector Nano SIM, Micro SIM, Mini SIM Surface Mount, Right Angle
Connectors
SIM SOCKET, BLOCK, MINI/MICRO/NANO; Product Range:-; Connector Type:SIM Socket; No. of Contacts:-; Contact Material:-; Contact Plating:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
SIM SOCKET, BLOCK, MINI/MICRO/NANO; Memory / Card Type:SIM; Insert & Eject Mechanism:Push-Pull;
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A123400TR-ND | 2287217-1 | 75Y5117 | |
| Product Name | Connectors, Interconnects Memory Connectors PC Card Sockets | PC Card Sockets | Sim Socket, Block, Mini/micro/nano; Product Range Te Connectivity | |
| Connector Type | PC Card Connector | Connector | Micro Connector and Nano Connector |