TE Connectivity Headers, Male Pins 103638-3

Description
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A28530-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A28530-ND
Headers, Male Pins A28530-ND
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Rectangular Connectors - 103638-3 - 849096-103638-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 103638-3
849096-103638-3
Rectangular Connectors - 103638-3 849096-103638-3
Manufacturer: TE Connectivity Win Source Part Number: 849096-103638-3 Series: AMPMODU MTE Features: Connector Header position Package: Tube Family Name: 103638 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 103638-3-ND, 1036383, A28530, -103638-3-SI

Manufacturer: TE Connectivity
Win Source Part Number: 849096-103638-3
Series: AMPMODU MTE
Features: Connector Header position
Package: Tube
Family Name: 103638
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 103638-3-ND, 1036383, A28530, -103638-3-SI

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-103638-3
3A Electronic Connector 316-103638-3
4 Pos 2.54mm Shrouded Header, Male Pin, Gold, 3A, Straight, Thru-Hole Product overview: 103638-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-103638-3 can be used for catalog matching and distributor lookup.

4 Pos 2.54mm Shrouded Header, Male Pin, Gold, 3A, Straight, Thru-Hole Product overview: 103638-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-103638-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 92F8347 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
92F8347
Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 92F8347
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
Wire-Board Connector Header 4 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity - 28AC6870 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 4 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity
28AC6870
Wire-Board Connector Header 4 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity 28AC6870
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:4CONTACTS; GENDER:HEADER; PRODUCT RANGE:AMPMODU MTE SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1ROWS; CONTACT MATERIAL:BRASS ROHS COMPLIANT: NO

WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:4CONTACTS; GENDER:HEADER; PRODUCT RANGE:AMPMODU MTE SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1ROWS; CONTACT MATERIAL:BRASS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28530-ND 849096-103638-3 316-103638-3 92F8347 28AC6870
Product Name Headers, Male Pins Rectangular Connectors - 103638-3 3A Electronic Connector Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Amp - Te Connectivity Wire-Board Connector Header 4 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector Wire to Board Connector
Mounting Through Hole
Number of Contacts 4 #
Unlock Full Specs
to access all available technical data