Keystone Electronics Corp. Screw Connectors 1536

Description
1 Pin Binding Post, Turret 8-32 Through Hole
Request a Quote Datasheet
Description
1 Pin Binding Post, Turret 8-32 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Connectors - 36-1536-ND - DigiKey
Thief River Falls, MN, United States
Screw Connectors
36-1536-ND
Screw Connectors 36-1536-ND
1 Pin Binding Post, Turret 8-32 Through Hole

1 Pin Binding Post, Turret 8-32 Through Hole

Buy Now Datasheet
Binding Post, #8-32, 15A, Screw; Product Range Keystone - 98F398 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, #8-32, 15A, Screw; Product Range Keystone
98F398
Binding Post, #8-32, 15A, Screw; Product Range Keystone 98F398
BINDING POST, #8-32, 15A, SCREW; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, #8-32, 15A, SCREW; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-1536-ND 98F398
Product Name Screw Connectors Binding Post, #8-32, 15A, Screw; Product Range Keystone
Mounting Through Hole Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-D - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Ethernet Connectors - 3316421 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details
Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Turret Connectors - 1519-2 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Single End, Hollow
View Details
3 suppliers