TE Connectivity Pwr Cord, Evc Plug-Free End, 7.62M, 32A; Voltage Rating Te Connectivity 2267221-4

Description
PWR CORD, EVC PLUG-FREE END, 7.62M, 32A; Voltage Rating:600VAC; Current Rating:32A; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector Type A:EV Type 1 Plug; Connector Type B:Free End; Jacket Color:Black RoHS Compliant: Yes
Description
PWR CORD, EVC PLUG-FREE END, 7.62M, 32A; Voltage Rating:600VAC; Current Rating:32A; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector Type A:EV Type 1 Plug; Connector Type B:Free End; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, Evc Plug-Free End, 7.62M, 32A; Voltage Rating Te Connectivity - 33AC5772 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Evc Plug-Free End, 7.62M, 32A; Voltage Rating Te Connectivity
33AC5772
Pwr Cord, Evc Plug-Free End, 7.62M, 32A; Voltage Rating Te Connectivity 33AC5772
PWR CORD, EVC PLUG-FREE END, 7.62M, 32A; Voltage Rating:600VAC; Current Rating:32A; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector Type A:EV Type 1 Plug; Connector Type B:Free End; Jacket Color:Black RoHS Compliant: Yes

PWR CORD, EVC PLUG-FREE END, 7.62M, 32A; Voltage Rating:600VAC; Current Rating:32A; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector Type A:EV Type 1 Plug; Connector Type B:Free End; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site
Evca, 16Mm Cable, 32A, Ul, Black, 25Ft Amp - Te Connectivity - 41AJ6657 - Newark, An Avnet Company
Chicago, IL, United States
Evca, 16Mm Cable, 32A, Ul, Black, 25Ft Amp - Te Connectivity
41AJ6657
Evca, 16Mm Cable, 32A, Ul, Black, 25Ft Amp - Te Connectivity 41AJ6657
EVCA, 16MM CABLE, 32A, UL, BLACK, 25FT

EVCA, 16MM CABLE, 32A, UL, BLACK, 25FT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 33AC5772 41AJ6657
Product Name Pwr Cord, Evc Plug-Free End, 7.62M, 32A; Voltage Rating Te Connectivity Evca, 16Mm Cable, 32A, Ul, Black, 25Ft Amp - Te Connectivity
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1281-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details