Keystone Electronics Corp. Quick Connects, Quick Disconnect Connectors 1281

Description
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 36-1281-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-1281-ND
Quick Connects, Quick Disconnect Connectors 36-1281-ND
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 36-1281-ND
Product Name Quick Connects, Quick Disconnect Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1425-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details