TE Connectivity
Connector Contacts
226335-000
Description
Contact Features Contact Type : Pin
Dimensions Wire Size (MMSQ) : .14 - .5 Wire Size (AWG) : 26 - 20
Packaging Features Packaging Method : Package Packaging Quantity : 20
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Description
Contact Features Contact Type : Pin
Dimensions Wire Size (MMSQ) : .14 - .5 Wire Size (AWG) : 26 - 20
Packaging Features Packaging Method : Package Packaging Quantity : 20
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Type : Pin
Dimensions Wire Size (MMSQ) : .14 - .5 Wire Size (AWG) : 26 - 20
Packaging Features Packaging Method : Package Packaging Quantity : 20
Termination Features Product Terminates To : Wire & Cable
Contact Features
Dimensions
- Wire Size (MMSQ) : .14 - .5
- Wire Size (AWG) : 26 - 20
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 20
Termination Features
- Product Terminates To : Wire & Cable
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
226335-000 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
13 to 17 AWG
View Details
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details