TE Connectivity Mechanical Connectors 2259204-1

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 1 Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 35 - 150 Compatible Conductor Range (AWGKC) : 2 - 300 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 84 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Other Conductor Gauge Type : Metric Product Availability Product Availability : China Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 1 Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 35 - 150 Compatible Conductor Range (AWGKC) : 2 - 300 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 84 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Other Conductor Gauge Type : Metric Product Availability Product Availability : China Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2259204-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2259204-1
Mechanical Connectors 2259204-1
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 1 Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 35 - 150 Compatible Conductor Range (AWGKC) : 2 - 300 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 84 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Other Conductor Gauge Type : Metric Product Availability Product Availability : China Product Type Features Installation Technology : Shear Bolt

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Solid, Stranded
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 1
  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 35 - 150
  • Compatible Conductor Range (AWGKC) : 2 - 300
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Voltage Class (KV) : ≤ 84

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Terminal Lug

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : China

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2259204-1
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products