TE Connectivity ™ In Series Adapter 225064-2

Description
SHV RF Connectors
Request a Quote Datasheet
Description
SHV RF Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 225064-2 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
225064-2
In Series Adapter 225064-2
SHV RF Connectors

SHV RF Connectors

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 225064-2
Product Name In Series Adapter
Connector Type SHV
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92 mm Female to SMA Female DC - 18GHz 50Ω - KF-SF50+ - Mini-Circuits
Specs
Connector Type SMA; 2.92mm-F
Frequency Range 18000.0 MHz
VSWR 1.02 :1
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details