TE Connectivity
Magnet Wire Terminals
2238249-1
Description
Body Features Compatible With Cavity Size : Special
Configuration Features Strip Orientation : Side Feed
Contact Features Contact Underplating Material : None Crimp Type : IDC Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.92 MM [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (MM) : .36 - .51 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .9 Magnet Wire Size (AWG) : 29 - 26 Magnet Wire Size (MM) : .29 - .4 Product Length : 5.33 MM [.21 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height (INCH) : .21
Identification Marking Identification Number : 7
Mechanical Attachment Mating Retention Type : Locking
Operation/Applicatio
n Compatible With Wire Base Material : Aluminum, Copper
Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible With Cavity Size : Special
Configuration Features Strip Orientation : Side Feed
Contact Features Contact Underplating Material : None Crimp Type : IDC Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.92 MM [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (MM) : .36 - .51 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .9 Magnet Wire Size (AWG) : 29 - 26 Magnet Wire Size (MM) : .29 - .4 Product Length : 5.33 MM [.21 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height (INCH) : .21
Identification Marking Identification Number : 7
Mechanical Attachment Mating Retention Type : Locking
Operation/Applicatio
n Compatible With Wire Base Material : Aluminum, Copper
Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Compatible With Cavity Size : Special
Configuration Features Strip Orientation : Side Feed
Contact Features Contact Underplating Material : None Crimp Type : IDC Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.92 MM [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (MM) : .36 - .51 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .9 Magnet Wire Size (AWG) : 29 - 26 Magnet Wire Size (MM) : .29 - .4 Product Length : 5.33 MM [.21 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height (INCH) : .21
Identification Marking Identification Number : 7
Mechanical Attachment Mating Retention Type : Locking
Operation/Applicatio
n Compatible With Wire Base Material : Aluminum, Copper
Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Compatible With Cavity Size : Special
Configuration Features
- Strip Orientation : Side Feed
Contact Features
- Contact Underplating Material : None
- Crimp Type : IDC
- Magnet Wire Terminal Type : Poke-In
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 2.92 MM [.115 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Aluminum Wire Size (MM) : .36 - .51
- Lead Wire Size (AWG) : 20 - 18
- Lead Wire Size (MMSQ) : .5 - .9
- Magnet Wire Size (AWG) : 29 - 26
- Magnet Wire Size (MM) : .29 - .4
- Product Length : 5.33 MM [.21 INCH ]
- Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ]
- Terminal Height (INCH) : .21
Identification Marking
- Identification Number : 7
Mechanical Attachment
- Mating Retention Type : Locking
Operation/Application
- Compatible With Wire Base Material : Aluminum, Copper
Packaging Features
- Packaging Method : Reel/Carton
- Packaging Quantity : 10000
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2238249-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
13.5 to 15.5 AWG
International
1.5 to 2.5 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Terminal Type
Ring Terminal
Material
Tin
Features
RoHS
View Details