TE Connectivity Connector Contacts 2238136-1

Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Base Material : Brass Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .325 - .823 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642.4 - 1624 Electrical Characteristics Operating Voltage (VAC) : 500 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Base Material : Brass Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .325 - .823 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642.4 - 1624 Electrical Characteristics Operating Voltage (VAC) : 500 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2238136-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2238136-1
Connector Contacts 2238136-1
Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Base Material : Brass Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .325 - .823 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642.4 - 1624 Electrical Characteristics Operating Voltage (VAC) : 500 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Coax Cable

Contact Features


  • Contact Base Material : Brass
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle

Dimensions


  • Wire Size (MMSQ) : .325 - .823
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 642.4 - 1624

Electrical Characteristics


  • Operating Voltage (VAC) : 500

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2238136-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103577-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102095-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details