TE Connectivity Magnet Wire Terminals 2238060-1

Description
Body Features Compatible With Cavity Size : Size 1 Configuration Features Strip Orientation : Side Feed Contact Features Contact Underplating Material : None Crimp Type : IDC Magnet Wire Terminal Type : Solder Post Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Magnet Wire Size (AWG) : 31 - 29 Aluminum Magnet Wire Size (MM) : .23 - .29 Copper Magnet Wire Size (MM) : .18 - .23 Copper Magnet Wire Size (AWG) : 33 - 31 Product Length : 8.43 MM  [.332 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 8.43 MM  [.332 INCH ] Identification Marking Identification Number : 4 Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 1 Configuration Features Strip Orientation : Side Feed Contact Features Contact Underplating Material : None Crimp Type : IDC Magnet Wire Terminal Type : Solder Post Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Magnet Wire Size (AWG) : 31 - 29 Aluminum Magnet Wire Size (MM) : .23 - .29 Copper Magnet Wire Size (MM) : .18 - .23 Copper Magnet Wire Size (AWG) : 33 - 31 Product Length : 8.43 MM  [.332 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 8.43 MM  [.332 INCH ] Identification Marking Identification Number : 4 Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2238060-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2238060-1
Magnet Wire Terminals 2238060-1
Body Features Compatible With Cavity Size : Size 1 Configuration Features Strip Orientation : Side Feed Contact Features Contact Underplating Material : None Crimp Type : IDC Magnet Wire Terminal Type : Solder Post Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Magnet Wire Size (AWG) : 31 - 29 Aluminum Magnet Wire Size (MM) : .23 - .29 Copper Magnet Wire Size (MM) : .18 - .23 Copper Magnet Wire Size (AWG) : 33 - 31 Product Length : 8.43 MM  [.332 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 8.43 MM  [.332 INCH ] Identification Marking Identification Number : 4 Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 1

Configuration Features


  • Strip Orientation : Side Feed

Contact Features


  • Contact Underplating Material : None
  • Crimp Type : IDC
  • Magnet Wire Terminal Type : Solder Post
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Aluminum Magnet Wire Size (AWG) : 31 - 29
  • Aluminum Magnet Wire Size (MM) : .23 - .29
  • Copper Magnet Wire Size (MM) : .18 - .23
  • Copper Magnet Wire Size (AWG) : 33 - 31
  • Product Length : 8.43 MM  [.332 INCH ]
  • Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ]
  • Terminal Height : 8.43 MM  [.332 INCH ]

Identification Marking


  • Identification Number : 4

Mechanical Attachment


  • Mating Retention Type : Barbs

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
Terminals - Magnetic Wire Connectors - A142089CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A142089CT-ND
Terminals - Magnetic Wire Connectors A142089CT-ND
MAG-MATE POST 33-31 CU / 31-29 A

MAG-MATE POST 33-31 CU / 31-29 A

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A142089DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A142089DKR-ND
Terminals - Magnetic Wire Connectors A142089DKR-ND
MAG-MATE POST 33-31 CU / 31-29 A

MAG-MATE POST 33-31 CU / 31-29 A

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A142089TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A142089TR-ND
Terminals - Magnetic Wire Connectors A142089TR-ND
MAG-MATE POST 33-31 CU / 31-29 A

MAG-MATE POST 33-31 CU / 31-29 A

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2238060-1 A142089CT-ND A142089TR-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 15 to 17 AWG
View Details
2 suppliers
Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details