Body Features Color : Black Shell Material : Phosphor Bronze Shell Plating Material : Tin over Nickel
Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Preloaded : Yes
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Housing Color : Black Housing Material : PBT GF30
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Retention : With Mounting Angle : Right Angle PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Panel Mount Feature : Without
Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 100
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Type : Header Product Type : Connector Shell Type : Full Metal Shell
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.2 MM [.1259 INCH ]
Usage Conditions Housing Material Temperature : High
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Color : Black Shell Material : Phosphor Bronze Shell Plating Material : Tin over Nickel
Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Preloaded : Yes
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Housing Color : Black Housing Material : PBT GF30
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Retention : With Mounting Angle : Right Angle PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Panel Mount Feature : Without
Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 100
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Type : Header Product Type : Connector Shell Type : Full Metal Shell
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.2 MM [.1259 INCH ]
Usage Conditions Housing Material Temperature : High
Body Features Color : Black Shell Material : Phosphor Bronze Shell Plating Material : Tin over Nickel
Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Preloaded : Yes
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Housing Color : Black Housing Material : PBT GF30
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Retention : With Mounting Angle : Right Angle PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Panel Mount Feature : Without
Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 100
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Type : Header Product Type : Connector Shell Type : Full Metal Shell
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.2 MM [.1259 INCH ]
Usage Conditions Housing Material Temperature : High
Body Features
Color : Black
Shell Material : Phosphor Bronze
Shell Plating Material : Tin over Nickel
Configuration Features
Number of Positions : 6
Number of Rows : 2
PCB Mount Orientation : Vertical
Preloaded : Yes
Contact Features
Contact Base Material : Brass
Contact Mating Area Plating Material : Gold
Contact Mating Area Plating Thickness (MICIN) : 30
PCB Contact Termination Area Plating Material : Tin
PCB Termination Area Plating Finish : Matte
Dimensions
PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features
Housing Color : Black
Housing Material : PBT GF30
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Mating Retention : With
Mounting Angle : Right Angle
PCB Mount Retention : With
PCB Mount Retention Type : Hold-Down Post
Panel Mount Feature : Without
Packaging Features
Packaging Method : Box & Tray, Tray
Packaging Quantity : 100
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector & Housing Type : Receptacle
Connector Type : Header
Product Type : Connector
Shell Type : Full Metal Shell
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Solder