TE Connectivity Connector Backshells 1-2198618-5

Description
Body Features Cable Exit Angle : 45° Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 15 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.197 - .433 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 2 Packaging Features Packaging Method : Box Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 45° Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 15 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.197 - .433 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 2 Packaging Features Packaging Method : Box Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 1-2198618-5 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
1-2198618-5
Connector Backshells 1-2198618-5
Body Features Cable Exit Angle : 45° Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 15 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.197 - .433 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 2 Packaging Features Packaging Method : Box Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell

Body Features


  • Cable Exit Angle : 45°
  • Primary Product Material : ABS
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 15

Dimensions


  • Compatible Insulation Diameter Range : 4 - 13 MM  [.197 - .433 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 4-40

Operation/Application


  • Compatible With Connector Shell Size : 2

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell
Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A106193-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A106193-ND
D-Sub, D-Shaped Connector Backshells, Hoods A106193-ND
15 Position Two Piece Backshell Connector Silver 45° Shielded

15 Position Two Piece Backshell Connector Silver 45° Shielded

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-1-2198618-5
Electronic Connector 363-1-2198618-5
TE CONNECTIVITY / AMP 1-2198618-5 D SUB SHIELDED BACKSHELL, DA, ABS Product overview: 1-2198618-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1-2198618-5 can be used for catalog matching and distributor lookup.

TE CONNECTIVITY / AMP 1-2198618-5 D SUB SHIELDED BACKSHELL, DA, ABS Product overview: 1-2198618-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1-2198618-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 1-2198618-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-2198618-5
D-Sub Connectors 1-2198618-5
Ni Pltd Plstic Backshell, 15 Way, 45 Deg

Ni Pltd Plstic Backshell, 15 Way, 45 Deg

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods - 1034581-1-2198618-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods
1034581-1-2198618-5
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods 1034581-1-2198618-5
Win Source Part Number: 1034581-1-2198618-5 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods Series: ADK Number of Positions: 15 Color: Silver Features: Mating Screws 4-40 Package: Bulk Cable Type: Round Shielding: Shielded Accessory Type: Two Piece Backshell Standard Package: 100 Material: Acrylonitrile Butadiene Styrene (ABS) Plating: Nickel Cable Exit: 45° Hardware: Assembly Hardware, Grommets, Strain Relief Alternative Parts (Cross-Reference): 5748678-2; 737431-2; 1-2198617-5; 737431-1; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: A106193,121986185 Base Product Number: 2198618

Win Source Part Number: 1034581-1-2198618-5
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods
Series: ADK
Number of Positions: 15
Color: Silver
Features: Mating Screws 4-40
Package: Bulk
Cable Type: Round
Shielding: Shielded
Accessory Type: Two Piece Backshell
Standard Package: 100
Material: Acrylonitrile Butadiene Styrene (ABS)
Plating: Nickel
Cable Exit: 45°
Hardware: Assembly Hardware, Grommets, Strain Relief
Alternative Parts (Cross-Reference): 5748678-2; 737431-2; 1-2198617-5; 737431-1;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: A106193,121986185
Base Product Number: 2198618

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2198618-5 A106193-ND 363-1-2198618-5 1-2198618-5 1034581-1-2198618-5
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products