TE Connectivity D-Shaped Connectors 1218749-5

Description
Body Features D-Sub Connector Insert Arrangement : MS18277-1 Front Shell Material : Steel Front Shell Plating Material : Zinc Rear Shell Material : Steel Rear Shell Plating Material : Zinc Configuration Features Number of Positions : 50 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features D-Sub Connector Insert Arrangement : MS18277-1 Front Shell Material : Steel Front Shell Plating Material : Zinc Rear Shell Material : Steel Rear Shell Plating Material : Zinc Configuration Features Number of Positions : 50 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1218749-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1218749-5
D-Shaped Connectors 1218749-5
Body Features D-Sub Connector Insert Arrangement : MS18277-1 Front Shell Material : Steel Front Shell Plating Material : Zinc Rear Shell Material : Steel Rear Shell Plating Material : Zinc Configuration Features Number of Positions : 50 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18277-1
  • Front Shell Material : Steel
  • Front Shell Plating Material : Zinc
  • Rear Shell Material : Steel
  • Rear Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 50
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Options : Order Separately
  • Contact Size : Size 20
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 1218749-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1218749-5
D-Sub Connectors 1218749-5
AMPLIMITE SZ 5 RECP. 50 POS

AMPLIMITE SZ 5 RECP. 50 POS

Buy Now
Amplimite Sz 5 Recp. 50 Pos Amp - Te Connectivity - 97X0623 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite Sz 5 Recp. 50 Pos Amp - Te Connectivity
97X0623
Amplimite Sz 5 Recp. 50 Pos Amp - Te Connectivity 97X0623
AMPLIMITE SZ 5 RECP. 50 POS

AMPLIMITE SZ 5 RECP. 50 POS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1218749-5 1218749-5 97X0623
Product Name D-Shaped Connectors D-Sub Connectors Amplimite Sz 5 Recp. 50 Pos Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308341-5 - TE Connectivity
Specs
Geometry Straight; 180
View Details
2 suppliers
D-Sub, D-Shaped Connector Contacts - 1-212565-0-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
4 suppliers
Coax Connectors - 1050999-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Clamp
View Details