TE Connectivity Connector Backshells 013713-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/84, AS34011, MS3471, M83723/38, M83723/49, M83723/37, M83723/39, M83723/68, M83723/91, M83723/92, M83723/76, NAS 1651, AS34681, AS34641, MS3459, NAS 1702, NAS 1652, M83723/05, AS34041, AS34501, M83723/43, MS3470, NAS 1693, M83723/02, M83723/04, M83723/48, NAS 1642, NAS 1692, M83723/74, NAS 1641, M83723/67, M83723/83, MS3474, AS34541, M83723/97, M83723/42, M83723/69, M83723/95, MS3472, NAS 1599, AS34081, M83723/01, M83723/73, NAS 1700, MS3475, M83723/14, NAS 1653, AS34001, AS34121, NAS 1699, AS34561, M83723/06, M83723/72, AS34511, M83723/66, NAS 1694, M83723/13, NAS 1701, M83723/08, M83723/98, M83723/03, M83723/75, AS34091, AS34671, AS34241, M83723/96, M83723/41, M83723/78, M83723/82, M83723/86, AS34061, MS3476, NAS 1643, AS34461, M83723/07, M83723/87, NAS 1650, M83723/40, M83723/65, M83723/71, M83723/77, M83723/36, M83723/85 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/84, AS34011, MS3471, M83723/38, M83723/49, M83723/37, M83723/39, M83723/68, M83723/91, M83723/92, M83723/76, NAS 1651, AS34681, AS34641, MS3459, NAS 1702, NAS 1652, M83723/05, AS34041, AS34501, M83723/43, MS3470, NAS 1693, M83723/02, M83723/04, M83723/48, NAS 1642, NAS 1692, M83723/74, NAS 1641, M83723/67, M83723/83, MS3474, AS34541, M83723/97, M83723/42, M83723/69, M83723/95, MS3472, NAS 1599, AS34081, M83723/01, M83723/73, NAS 1700, MS3475, M83723/14, NAS 1653, AS34001, AS34121, NAS 1699, AS34561, M83723/06, M83723/72, AS34511, M83723/66, NAS 1694, M83723/13, NAS 1701, M83723/08, M83723/98, M83723/03, M83723/75, AS34091, AS34671, AS34241, M83723/96, M83723/41, M83723/78, M83723/82, M83723/86, AS34061, MS3476, NAS 1643, AS34461, M83723/07, M83723/87, NAS 1650, M83723/40, M83723/65, M83723/71, M83723/77, M83723/36, M83723/85 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 013713-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
013713-000
Connector Backshells 013713-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/84, AS34011, MS3471, M83723/38, M83723/49, M83723/37, M83723/39, M83723/68, M83723/91, M83723/92, M83723/76, NAS 1651, AS34681, AS34641, MS3459, NAS 1702, NAS 1652, M83723/05, AS34041, AS34501, M83723/43, MS3470, NAS 1693, M83723/02, M83723/04, M83723/48, NAS 1642, NAS 1692, M83723/74, NAS 1641, M83723/67, M83723/83, MS3474, AS34541, M83723/97, M83723/42, M83723/69, M83723/95, MS3472, NAS 1599, AS34081, M83723/01, M83723/73, NAS 1700, MS3475, M83723/14, NAS 1653, AS34001, AS34121, NAS 1699, AS34561, M83723/06, M83723/72, AS34511, M83723/66, NAS 1694, M83723/13, NAS 1701, M83723/08, M83723/98, M83723/03, M83723/75, AS34091, AS34671, AS34241, M83723/96, M83723/41, M83723/78, M83723/82, M83723/86, AS34061, MS3476, NAS 1643, AS34461, M83723/07, M83723/87, NAS 1650, M83723/40, M83723/65, M83723/71, M83723/77, M83723/36, M83723/85 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ]
  • Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/84, AS34011, MS3471, M83723/38, M83723/49, M83723/37, M83723/39, M83723/68, M83723/91, M83723/92, M83723/76, NAS 1651, AS34681, AS34641, MS3459, NAS 1702, NAS 1652, M83723/05, AS34041, AS34501, M83723/43, MS3470, NAS 1693, M83723/02, M83723/04, M83723/48, NAS 1642, NAS 1692, M83723/74, NAS 1641, M83723/67, M83723/83, MS3474, AS34541, M83723/97, M83723/42, M83723/69, M83723/95, MS3472, NAS 1599, AS34081, M83723/01, M83723/73, NAS 1700, MS3475, M83723/14, NAS 1653, AS34001, AS34121, NAS 1699, AS34561, M83723/06, M83723/72, AS34511, M83723/66, NAS 1694, M83723/13, NAS 1701, M83723/08, M83723/98, M83723/03, M83723/75, AS34091, AS34671, AS34241, M83723/96, M83723/41, M83723/78, M83723/82, M83723/86, AS34061, MS3476, NAS 1643, AS34461, M83723/07, M83723/87, NAS 1650, M83723/40, M83723/65, M83723/71, M83723/77, M83723/36, M83723/85

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR06AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Txr54Ab00-1006Ai Raychem - Te Connectivity - 35AC5612 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ab00-1006Ai Raychem - Te Connectivity
35AC5612
Txr54Ab00-1006Ai Raychem - Te Connectivity 35AC5612
TXR54AB00-1006AI

TXR54AB00-1006AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 013713-000 35AC5612
Product Name Connector Backshells Txr54Ab00-1006Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details