TE Connectivity Coax Contacts 222246-5

Description
Body Features Body Angle : Horizontal Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Type : Pin RF Connector Center Contact Plating Material : Silver Product Type Features Sealable : No
Request a Quote
Description
Body Features Body Angle : Horizontal Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Type : Pin RF Connector Center Contact Plating Material : Silver Product Type Features Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Contacts - 222246-5 - TE Connectivity
Berwyn, PA, United States
Coax Contacts
222246-5
Coax Contacts 222246-5
Body Features Body Angle : Horizontal Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Type : Pin RF Connector Center Contact Plating Material : Silver Product Type Features Sealable : No

Body Features


  • Body Angle : Horizontal

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Type : Pin
  • RF Connector Center Contact Plating Material : Silver

Product Type Features


  • Sealable : No
Buy Now
General Terminal - 222246-5 - Richardson RFPD
Downers Grove, IL, United States
General Terminal
222246-5
General Terminal 222246-5
Contact, Plug, COML BNC

Contact, Plug, COML BNC

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Wire Terminals Wire Terminals
Product Number 222246-5 222246-5
Product Name Coax Contacts General Terminal
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627099-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details