TE Connectivity ™ In Series Adapter 222168-2

Description
Panel, Commercial BNC, Plated
Request a Quote Datasheet
Description
Panel, Commercial BNC, Plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 222168-2 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
222168-2
In Series Adapter 222168-2
Panel, Commercial BNC, Plated

Panel, Commercial BNC, Plated

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 222168-2
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω - 185M-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm
Frequency Range 67000.0 MHz
VSWR 1.02 to 1.25 :1
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details