TE Connectivity Automotive Connector Caps & Covers 2219574-2

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2219574-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2219574-2
Automotive Connector Caps & Covers 2219574-2
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PBT

Configuration Features


  • Number of Positions : 4

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Housing

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2219574-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products