TE Connectivity Automotive Connector Caps & Covers 2219418-2

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 10 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 150 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes
Request a Quote
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 10 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 150 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2219418-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2219418-2
Automotive Connector Caps & Covers 2219418-2
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 10 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 150 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Black
  • Primary Product Material : PA

Configuration Features


  • Number of Positions : 10

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 150

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2219418-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products