TE Connectivity Automotive Connector Caps & Covers 2219072-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : A Number of Positions : 46 Dimensions Compatible Cable Bundle Diameter Range : 13.3 MM  [.523 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 40 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : A Number of Positions : 46 Dimensions Compatible Cable Bundle Diameter Range : 13.3 MM  [.523 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 40 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2219072-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2219072-1
Automotive Connector Caps & Covers 2219072-1
Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : A Number of Positions : 46 Dimensions Compatible Cable Bundle Diameter Range : 13.3 MM  [.523 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 40 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF20

Configuration Features


  • Compatible With Connector Code : A
  • Number of Positions : 46

Dimensions


  • Compatible Cable Bundle Diameter Range : 13.3 MM  [.523 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 40

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2219072-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products