TE Connectivity Coax Contacts 221607-6

Description
Body Features Body Angle : Horizontal Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Type : Pin RF Connector Center Contact Plating Material : Gold Product Type Features Sealable : No
Request a Quote
Description
Body Features Body Angle : Horizontal Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Type : Pin RF Connector Center Contact Plating Material : Gold Product Type Features Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Contacts - 221607-6 - TE Connectivity
Berwyn, PA, United States
Coax Contacts
221607-6
Coax Contacts 221607-6
Body Features Body Angle : Horizontal Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Type : Pin RF Connector Center Contact Plating Material : Gold Product Type Features Sealable : No

Body Features


  • Body Angle : Horizontal

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Type : Pin
  • RF Connector Center Contact Plating Material : Gold

Product Type Features


  • Sealable : No
Buy Now
General Terminal - 221607-6 - Richardson RFPD
Downers Grove, IL, United States
General Terminal
221607-6
General Terminal 221607-6
Contact, Plated

Contact, Plated

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Wire Terminals Wire Terminals
Product Number 221607-6 221607-6
Product Name Coax Contacts General Terminal
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers