TE Connectivity Splices 2213600-7

Description
Body Features Button Color : Yellow Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Contact Base Material : Phosphor Bronze Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.177 INCH ] Product Length : 48 MM  [1.89 INCH ] Wire Size (MMSQ) : 4 - 2.5 Wire Size (AWG) : 12 - 14 Electrical Characteristics Current Rating (AMP) : 20 Operating Voltage (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : IEC 60988-2-3, UL 486C Government Qualified Splice : No UL Flammability Rating : UL 94V-0, UL 94V-2 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Button Color : Yellow Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Contact Base Material : Phosphor Bronze Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.177 INCH ] Product Length : 48 MM  [1.89 INCH ] Wire Size (MMSQ) : 4 - 2.5 Wire Size (AWG) : 12 - 14 Electrical Characteristics Current Rating (AMP) : 20 Operating Voltage (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : IEC 60988-2-3, UL 486C Government Qualified Splice : No UL Flammability Rating : UL 94V-0, UL 94V-2 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2213600-7 - TE Connectivity
Berwyn, PA, United States
Splices
2213600-7
Splices 2213600-7
Body Features Button Color : Yellow Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Contact Base Material : Phosphor Bronze Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.177 INCH ] Product Length : 48 MM  [1.89 INCH ] Wire Size (MMSQ) : 4 - 2.5 Wire Size (AWG) : 12 - 14 Electrical Characteristics Current Rating (AMP) : 20 Operating Voltage (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : IEC 60988-2-3, UL 486C Government Qualified Splice : No UL Flammability Rating : UL 94V-0, UL 94V-2 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Button Color : Yellow
  • Splice Features : End Feed

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 2

Contact Features


  • Contact Base Material : Phosphor Bronze

Dimensions


  • Compatible Insulation Diameter Range : 4.5 MM  [.177 INCH ]
  • Product Length : 48 MM  [1.89 INCH ]
  • Wire Size (MMSQ) : 4 - 2.5
  • Wire Size (AWG) : 12 - 14

Electrical Characteristics


  • Current Rating (AMP) : 20
  • Operating Voltage (V) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL, IEC
  • Compatible With Approved Standards Products : IEC 60988-2-3, UL 486C
  • Government Qualified Splice : No
  • UL Flammability Rating : UL 94V-0, UL 94V-2

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : Yes
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A139137-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A139137-ND
Terminals - Wire Splice Connectors A139137-ND
COOLSPLICE LW 12/14 TO 12/14 AWG

COOLSPLICE LW 12/14 TO 12/14 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 2213600-7 A139137-ND
Product Name Splices Terminals - Wire Splice Connectors
Features RoHS; Insulated RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-160304-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 1-175196-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details