TE Connectivity Standard Circular Connectors 2213395-1

Description
Configuration Features Keying : A Keying & Polarized Position Locations : Normal Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Product Type Features Circular Connector Type : Plug Connector System : Cable-to-Cable Prewired : No
Request a Quote
Description
Configuration Features Keying : A Keying & Polarized Position Locations : Normal Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Product Type Features Circular Connector Type : Plug Connector System : Cable-to-Cable Prewired : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2213395-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2213395-1
Standard Circular Connectors 2213395-1
Configuration Features Keying : A Keying & Polarized Position Locations : Normal Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Product Type Features Circular Connector Type : Plug Connector System : Cable-to-Cable Prewired : No

Configuration Features


  • Keying : A
  • Keying & Polarized Position Locations : Normal
  • Number of Positions : 3
  • Number of Power Positions : 0
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Pin

Product Type Features


  • Circular Connector Type : Plug
  • Connector System : Cable-to-Cable
  • Prewired : No
Buy Now
Power Connectors - 2213395-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2213395-1
Power Connectors 2213395-1
NECTOR M FI PIN ASSEMBLY, FH (UL)

NECTOR M FI PIN ASSEMBLY, FH (UL)

Buy Now
Swedesboro, NJ, United States
Power Connectors
2213395-1
Power Connectors 2213395-1
Power Connectors

Power Connectors

Buy Now
Nector M Fi Pin Assembly, Fh (Ul) Amp - Te Connectivity - 41AJ6482 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Fi Pin Assembly, Fh (Ul) Amp - Te Connectivity
41AJ6482
Nector M Fi Pin Assembly, Fh (Ul) Amp - Te Connectivity 41AJ6482
NECTOR M FI PIN ASSEMBLY, FH (UL)

NECTOR M FI PIN ASSEMBLY, FH (UL)

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213395-1 2213395-1 41AJ6482
Product Name Standard Circular Connectors Power Connectors Nector M Fi Pin Assembly, Fh (Ul) Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1053492-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers