TE Connectivity Coax Connectors 1-1337544-0

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 76, Raychem 5021D1831, Raychem EPD 71169Q, Raychem 5021M1631, URM 43, Raychem 5021D1331, RG 141A, RG 58C Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 76, Raychem 5021D1831, Raychem EPD 71169Q, Raychem 5021M1631, URM 43, Raychem 5021D1331, RG 141A, RG 58C Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337544-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337544-0
Coax Connectors 1-1337544-0
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 76, Raychem 5021D1831, Raychem EPD 71169Q, Raychem 5021M1631, URM 43, Raychem 5021D1331, RG 141A, RG 58C Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hexagonal Crimping
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Right Angle

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Gasket Material : Silicone Rubber
  • Grade : Professional

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : URM 76, Raychem 5021D1831, Raychem EPD 71169Q, Raychem 5021M1631, URM 43, Raychem 5021D1331, RG 141A, RG 58C
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
BNC Connector - 1-1337544-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
1-1337544-0
BNC Connector 1-1337544-0
BNC R/A Plg Hex 50Ohm Nickel Pltd RG58C/

BNC R/A Plg Hex 50Ohm Nickel Pltd RG58C/

Buy Now
Coaxial Connector (RF) Assemblies - 1-1337544-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1337544-0-ND
Coaxial Connector (RF) Assemblies 1-1337544-0-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Bnc R/a Plg Hex 50Ohm Nickel Pltd Rg58C/ Greenpar - Te Connectivity - 96X5915 - Newark, An Avnet Company
Chicago, IL, United States
Bnc R/a Plg Hex 50Ohm Nickel Pltd Rg58C/ Greenpar - Te Connectivity
96X5915
Bnc R/a Plg Hex 50Ohm Nickel Pltd Rg58C/ Greenpar - Te Connectivity 96X5915
BNC R/A Plg Hex 50Ohm Nickel Pltd RG58C/

BNC R/A Plg Hex 50Ohm Nickel Pltd RG58C/

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337544-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337544-0
RF Connectors / Coaxial Connectors 1-1337544-0
RF Connectors / Coaxial Connectors 50 Ohms Male

RF Connectors / Coaxial Connectors 50 Ohms Male

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1337544-0 1-1337544-0 1-1337544-0-ND 96X5915 1-1337544-0
Product Name Coax Connectors BNC Connector Coaxial Connector (RF) Assemblies Bnc R/a Plg Hex 50Ohm Nickel Pltd Rg58C/ Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector BNC
Gender Male / Plug Male / Plug
Termination Crimp
Coupling Bayonet
Unlock Full Specs
to access all available technical data