TE Connectivity Standard Circular Connectors 2213351-2

Description
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Reverse Gender : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Reverse Gender : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2213351-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2213351-2
Standard Circular Connectors 2213351-2
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Reverse Gender : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire

Body Features


  • Circular Connector Insulation Material Type : PBT
  • Hermetically Sealed : No

Configuration Features


  • Contacts Preloaded : No

Contact Features


  • Reverse Gender : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
Buy Now
Solid State Lighting Connector Accessories - A123779-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Accessories
A123779-ND
Solid State Lighting Connector Accessories A123779-ND
Connector Cable Clamp For Free Hanging (In-Line) Connectors

Connector Cable Clamp For Free Hanging (In-Line) Connectors

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2213351-2 A123779-ND
Product Name Standard Circular Connectors Solid State Lighting Connector Accessories
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1016-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Data Connectivity Housings - 1-1452480-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
2 suppliers