TE Connectivity Standard Circular Connectors 1-1437719-2

Description
Body Features Environmental Protection : IP65 Environmental Protection Type : Sealed Shell Plating Material : Gold Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 40 MM  [1.575 INCH ] Wire Size (MMSQ) : .14 - .34 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Environmental Protection : IP65 Environmental Protection Type : Sealed Shell Plating Material : Gold Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 40 MM  [1.575 INCH ] Wire Size (MMSQ) : .14 - .34 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1-1437719-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1-1437719-2
Standard Circular Connectors 1-1437719-2
Body Features Environmental Protection : IP65 Environmental Protection Type : Sealed Shell Plating Material : Gold Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 40 MM  [1.575 INCH ] Wire Size (MMSQ) : .14 - .34 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Environmental Protection : IP65
  • Environmental Protection Type : Sealed
  • Shell Plating Material : Gold

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 5
  • Number of Signal Positions : 5

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length : 40 MM  [1.575 INCH ]
  • Wire Size (MMSQ) : .14 - .34
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 60

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : No

Packaging Features


  • Packaging Quantity : 100

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Metal

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Singapore, Singapore
1A 60V Electronic Connector
436-1-1437719-2
1A 60V Electronic Connector 436-1-1437719-2
5 Pos Male Crimp Circular Connector, 1A, 60V, IP65 Product overview: 1-1437719-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 60V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-1437719-2 can be used for catalog matching and distributor lookup.

5 Pos Male Crimp Circular Connector, 1A, 60V, IP65 Product overview: 1-1437719-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 60V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-1437719-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A141412-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A141412-ND
Circular Connector Housings A141412-ND
5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut, Strain Relief

5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut, Strain Relief

Buy Now Datasheet
 - 1-1437719-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
T01-0540-P05-MALE PLUG CONNECTOR-CRIMP

T01-0540-P05-MALE PLUG CONNECTOR-CRIMP

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Industrial Circular Connectors - 6692999P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6692999P
Industrial Circular Connectors 6692999P
TE Connectivity 1-1437719-2

TE Connectivity 1-1437719-2

Supplier's Site
Industrial Circular Connectors - 6692999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6692999
Industrial Circular Connectors 6692999
TE Connectivity 1-1437719-2

TE Connectivity 1-1437719-2

Supplier's Site
T01-0540-P05=Triad Rohs Compliant Te Connectivity - 09H5277 - Newark, An Avnet Company
Chicago, IL, United States
T01-0540-P05=Triad Rohs Compliant Te Connectivity
09H5277
T01-0540-P05=Triad Rohs Compliant Te Connectivity 09H5277
T01-0540-P05=TRIAD ROHS COMPLIANT: YES

T01-0540-P05=TRIAD ROHS COMPLIANT: YES

Supplier's Site
Circular Conn, Plug, 5Pos, Cable; Product Range Te Connectivity - 43AC9696 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 5Pos, Cable; Product Range Te Connectivity
43AC9696
Circular Conn, Plug, 5Pos, Cable; Product Range Te Connectivity 43AC9696
CIRCULAR CONN, PLUG, 5POS, CABLE; Product Range:TRIAD 01 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded; Connector RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 5POS, CABLE; Product Range:TRIAD 01 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded; Connector RoHS Compliant: Yes

Supplier's Site
Circular Connector Housings - 1-1437719-2 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
1-1437719-2
Circular Connector Housings 1-1437719-2
CONN PLUG HSNG MALE 5POS INLINE

CONN PLUG HSNG MALE 5POS INLINE

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1437719-2 436-1-1437719-2 A141412-ND 1-1437719-2 6692999P 6692999 09H5277 43AC9696 1-1437719-2
Product Name Standard Circular Connectors 1A 60V Electronic Connector Circular Connector Housings Industrial Circular Connectors Industrial Circular Connectors T01-0540-P05=Triad Rohs Compliant Te Connectivity Circular Conn, Plug, 5Pos, Cable; Product Range Te Connectivity Circular Connector Housings
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Voltage Rating 60 volts 60 volts 60 volts
Contact Size (AWG) 22 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 21701358 - Radwell International
Specs
Connector Type D-Sub Connector
View Details
Ribbon Cable Connectors - 1-111506-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Panel Mount
View Details
5 suppliers
Circular Connector Accessories - 17-1-2407269-3-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RF Connectors - 1060787-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers