TE Connectivity Between Series Adapters 1058077-1

Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Style : Straight Material : Brass Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : SMB Side B Gender : Jack Side B Interface : BNC Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Style : Straight Material : Brass Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : SMB Side B Gender : Jack Side B Interface : BNC Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1058077-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1058077-1
Between Series Adapters 1058077-1
Body Features Body Material : Brass Body Plating Material : Nickel Body Style : Straight Material : Brass Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : SMB Side B Gender : Jack Side B Interface : BNC Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Style : Straight
  • Material : Brass

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold over Copper

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : TFE Fluorocarbon

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Plug
  • Side A Interface : SMB
  • Side B Gender : Jack
  • Side B Interface : BNC

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - A34433-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A34433-ND
Coaxial Connector (RF) Adapters A34433-ND
Adapter Coaxial Connector SMB Plug, Female Socket To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMB Plug, Female Socket To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Rf/coaxial Adapter, Smb Plug-Bnc Jack; Convert From Coax Type Amp - Te Connectivity - 96M0602 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Smb Plug-Bnc Jack; Convert From Coax Type Amp - Te Connectivity
96M0602
Rf/coaxial Adapter, Smb Plug-Bnc Jack; Convert From Coax Type Amp - Te Connectivity 96M0602
RF/COAXIAL ADAPTER, SMB PLUG-BNC JACK; Convert From Coax Type:SMB; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMB PLUG-BNC JACK; Convert From Coax Type:SMB; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1058077-1 A34433-ND 96M0602
Product Name Between Series Adapters Coaxial Connector (RF) Adapters Rf/coaxial Adapter, Smb Plug-Bnc Jack; Convert From Coax Type Amp - Te Connectivity
Connector Type Wire to Wire Connector BNC; SMA; SMB BNC; SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052534-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1052063-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
RF Connectors - 1045651-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 38.000 GHz
View Details
In-Series Adapters - 1054868-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers