TE Connectivity Lighting Cable Assemblies 2213203-1

Description
Body Features Wire Color (Base) : Red, Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Blade, Receptacle Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2 - 6 MICM  [78.74 - 251 MICIN ] Dimensions Connector Height : 3.7 MM  [.146 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Contact Friction Other Cable Assembly Length : .138 M  [.453 FT ] Packaging Features Packaging Method : Box Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Wire Color (Base) : Red, Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Blade, Receptacle Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2 - 6 MICM  [78.74 - 251 MICIN ] Dimensions Connector Height : 3.7 MM  [.146 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Contact Friction Other Cable Assembly Length : .138 M  [.453 FT ] Packaging Features Packaging Method : Box Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2213203-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2213203-1
Lighting Cable Assemblies 2213203-1
Body Features Wire Color (Base) : Red, Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Blade, Receptacle Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2 - 6 MICM  [78.74 - 251 MICIN ] Dimensions Connector Height : 3.7 MM  [.146 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Contact Friction Other Cable Assembly Length : .138 M  [.453 FT ] Packaging Features Packaging Method : Box Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Wire Color (Base) : Red, Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Blade, Receptacle
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2 - 6 MICM  [78.74 - 251 MICIN ]

Dimensions


  • Connector Height : 3.7 MM  [.146 INCH ]
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (VAC) : 300
  • Operating Voltage (VDC) : 300

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention Type : Contact Friction

Other


  • Cable Assembly Length : .138 M  [.453 FT ]

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2213203-1
Cable Assemblies 2213203-1
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - 2213203-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
2213203-1
Cable Assemblies - Rectangular Cable Assemblies 2213203-1
CABLE ASSY MINI HERM INSERT

CABLE ASSY MINI HERM INSERT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2213203-1 2213203-1 2213203-1
Product Name Lighting Cable Assemblies Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.4528 ft (1.38 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171932-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
RF Cable Assemblies - 1064538-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
7 suppliers
RF Cable Assemblies - 1082629-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1969 ft (0.6000 dm)
View Details