TE Connectivity RF Cable Assemblies 1064412-1

Description
Body Features Jacket Material : PVC Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Other Cable Assembly Length : .305 M  [12 FT ] Product Type Features RF Cable Assembly Connector Type (End A) : OSMT Right Angle Jack RF Cable Assembly Connector Type (End B) : SMA Jack RF Cable Assembly Type : Jack-to-Jack Cable Assembly Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Jacket Material : PVC Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Other Cable Assembly Length : .305 M  [12 FT ] Product Type Features RF Cable Assembly Connector Type (End A) : OSMT Right Angle Jack RF Cable Assembly Connector Type (End B) : SMA Jack RF Cable Assembly Type : Jack-to-Jack Cable Assembly Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1064412-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1064412-1
RF Cable Assemblies 1064412-1
Body Features Jacket Material : PVC Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Other Cable Assembly Length : .305 M  [12 FT ] Product Type Features RF Cable Assembly Connector Type (End A) : OSMT Right Angle Jack RF Cable Assembly Connector Type (End B) : SMA Jack RF Cable Assembly Type : Jack-to-Jack Cable Assembly Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Jacket Material : PVC

Electrical Characteristics


  • Connector Impedance (OHM) : 50
  • Impedance (OHM) : 50

Other


  • Cable Assembly Length : .305 M  [12 FT ]

Product Type Features


  • RF Cable Assembly Connector Type (End A) : OSMT Right Angle Jack
  • RF Cable Assembly Connector Type (End B) : SMA Jack
  • RF Cable Assembly Type : Jack-to-Jack Cable Assembly

Signal Characteristics


  • Frequency (GHZ) : DC - 6

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
RF Cable Assemblies - 1064412-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1064412-1
RF Cable Assemblies 1064412-1
RF Cable Assemblies 9950 4305 04

RF Cable Assemblies 9950 4305 04

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies
Product Number 1064412-1 1064412-1
Product Name RF Cable Assemblies RF Cable Assemblies
Application RF RF
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2441474-0 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
RF Cable Assemblies - 2479976-3 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers