2209652-9 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2209652-9
Description
Body Features Cable Exit Angle (DEG) : 45 Primary Product Color : Yellow Primary Product Material : PA 66 GF
Configuration Features Number of Positions : 54
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 45 Primary Product Color : Yellow Primary Product Material : PA 66 GF
Configuration Features Number of Positions : 54
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Body Features Cable Exit Angle (DEG) : 45 Primary Product Color : Yellow Primary Product Material : PA 66 GF
Configuration Features Number of Positions : 54
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Body Features
Cable Exit Angle (DEG) : 45
Primary Product Color : Yellow
Primary Product Material : PA 66 GF
Configuration Features
Number of Positions : 54
Mechanical Attachment
Strain Relief : Without
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly