2209651-9 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2209651-9
Description
Body Features Cable Exit Angle : 45° Primary Product Color : Yellow Primary Product Material : PA66
Configuration Features Number of Positions : 30
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle : 45° Primary Product Color : Yellow Primary Product Material : PA66
Configuration Features Number of Positions : 30
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover
Body Features Cable Exit Angle : 45° Primary Product Color : Yellow Primary Product Material : PA66
Configuration Features Number of Positions : 30
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover
Body Features
Cable Exit Angle : 45°
Primary Product Color : Yellow
Primary Product Material : PA66
Configuration Features
Number of Positions : 30
Mechanical Attachment
Strain Relief : Without
Product Type Features
Protection & Strain Relief Accessory Type : Wire Cover