2209521-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2209521-1
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20
Configuration Features Number of Positions : 46
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Carton Packaging Quantity : 180
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20
Configuration Features Number of Positions : 46
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Carton Packaging Quantity : 180
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20
Configuration Features Number of Positions : 46
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Carton Packaging Quantity : 180
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Cable Exit Angle (DEG) : 90
Primary Product Color : Black
Primary Product Material : PBT GF20
Configuration Features
Number of Positions : 46
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Carton
Packaging Quantity : 180
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions
Operating Temperature (Max) : 85 DEGC [185 DEGF ]
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]