TE Connectivity Creepage Extenders & Contamination Shields 220825-000

Description
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 246 - 267 MM  [9.8 - 10.5 INCH ] Operation/Applicatio n Compatible Equipment : Bus Bar, Insulators/Bushings, Conductors/Leads, Terminations Contaminant Type Mitigated : Salt Fog / Marine Pollution, Rain / Ice / Snow Product Type Features Installation Technology : Cold Shrink Usage Conditions Installation Condition : De-Energized Required
Request a Quote Datasheet
Description
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 246 - 267 MM  [9.8 - 10.5 INCH ] Operation/Applicatio n Compatible Equipment : Bus Bar, Insulators/Bushings, Conductors/Leads, Terminations Contaminant Type Mitigated : Salt Fog / Marine Pollution, Rain / Ice / Snow Product Type Features Installation Technology : Cold Shrink Usage Conditions Installation Condition : De-Energized Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Creepage Extenders & Contamination Shields - 220825-000 - TE Connectivity
Berwyn, PA, United States
Creepage Extenders & Contamination Shields
220825-000
Creepage Extenders & Contamination Shields 220825-000
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 246 - 267 MM  [9.8 - 10.5 INCH ] Operation/Applicatio n Compatible Equipment : Bus Bar, Insulators/Bushings, Conductors/Leads, Terminations Contaminant Type Mitigated : Salt Fog / Marine Pollution, Rain / Ice / Snow Product Type Features Installation Technology : Cold Shrink Usage Conditions Installation Condition : De-Energized Required

Body Features


  • Compatible Insulator Type : Post Insulator, Disc Insulator
  • Primary Product Color : Red

Dimensions


  • Insulator Outside Skirt Diameter Range : 246 - 267 MM  [9.8 - 10.5 INCH ]

Operation/Application


  • Compatible Equipment : Bus Bar, Insulators/Bushings, Conductors/Leads, Terminations
  • Contaminant Type Mitigated : Salt Fog / Marine Pollution, Rain / Ice / Snow

Product Type Features


  • Installation Technology : Cold Shrink

Usage Conditions


  • Installation Condition : De-Energized Required
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 220825-000
Product Name Creepage Extenders & Contamination Shields
Unlock Full Specs
to access all available technical data

Similar Products